3034625详情
TURCK 3034625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
0个相似型号
3034625拓展信息








哦! 它是空的。