3040143详情
TURCK 3040143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Degree of protection (IP)
IP67
Material housing
Plastic
Suitable for safety functions
无
Type of electric connection
Connector M12
0个相似型号
3040143拓展信息
3040143详情
TURCK 3040143重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 70
Degree of protection (IP)
IP67
Material housing
Plastic
Suitable for safety functions
无
Type of electric connection
Connector M12
3040143拓展信息