3066452详情
TURCK 3066452重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
德州仪器
Package
Bulk
Type of electric connection
Connector M12
Ambient temperature
-20 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
系列
*
0个相似型号
3066452拓展信息
BI1.5-EGT08F-AP6X-H1341
TURCK
BI1.5-EGT08F-AG6X
TURCK
BI3-Q08-ES/CS12587
TURCK
BI2-Q10S-AZ31X3M
TURCK
GX-N12M
TURCK
BI15U-EM30WD-AP6X30M
TURCK
BI20-Q20-AN45X2LD
TURCK
GX-N12MB-C5
TURCK
NI12U-P18SK-AP6X
TURCK








哦! 它是空的。