3072140详情
TURCK 3072140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Suitable for safety functions
无
Degree of protection (IP)
IP67
Material housing
Plastic
Ambient temperature
-20 - 55
Type of electric connection
Cable
系列
*
0个相似型号
3072140拓展信息
NI8-M12-AP6X7M
TURCK
BI1.5-EGT08F-AG6X
TURCK
BI3-Q08-ES/CS12587
TURCK
BI2-Q10S-AZ31X3M
TURCK
GX-N12M
TURCK
BI20-Q20-AN45X2LD
TURCK
BI15U-EM30WD-AP6X30M
TURCK
GX-N12MB-C5
TURCK
BI30R-W30-DAP6X-H1141/F2
TURCK








哦! 它是空的。