3800607详情
TURCK 3800607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Metal
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
3800607拓展信息
3800607详情
TURCK 3800607重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Metal
Degree of protection (IP)
IP67
Suitable for safety functions
无
3800607拓展信息