3800768详情
TURCK 3800768重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
Type of electric connection
Connector M8
Ambient temperature
-20 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
系列
*
0个相似型号
3800768拓展信息








哦! 它是空的。