3802634详情
TURCK 3802634重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tray
厂商
KYOCERA AVX
Product Status
活跃
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
系列
*
0个相似型号
3802634拓展信息








哦! 它是空的。