3802799详情
TURCK 3802799重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Degree of protection (IP)
IP67
Material housing
Plastic
Ambient temperature
-20 - 70
Type of electric connection
Connector M12
0个相似型号
3802799拓展信息
3802799详情
TURCK 3802799重要参数规格及、参数值,及相似型号如下:
Suitable for safety functions
无
Degree of protection (IP)
IP67
Material housing
Plastic
Ambient temperature
-20 - 70
Type of electric connection
Connector M12
3802799拓展信息