3803483详情
TURCK 3803483重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LD3450S02
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Type of electric connection
Connector M8
Ambient temperature
-20 - 50
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
额定电流
450 A
3803483拓展信息








哦! 它是空的。