3807731详情
TURCK 3807731重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Connector M12
Ambient temperature
-10 - 50
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
3807731拓展信息








哦! 它是空的。