3808858详情
TURCK 3808858重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-40 - 60
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
3808858拓展信息
3808858详情
TURCK 3808858重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Connector M12
Ambient temperature
-40 - 60
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
3808858拓展信息