3809712详情
TURCK 3809712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-10 - 55
Degree of protection (IP)
IP50
Material housing
Metal
Suitable for safety functions
无
Type of electric connection
Cable
0个相似型号
3809712拓展信息
3809712详情
TURCK 3809712重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-10 - 55
Degree of protection (IP)
IP50
Material housing
Metal
Suitable for safety functions
无
Type of electric connection
Cable
3809712拓展信息