3809714详情
TURCK 3809714重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-10 - 55
Material housing
Metal
Degree of protection (IP)
IP50
Suitable for safety functions
无
0个相似型号
3809714拓展信息
3809714详情
TURCK 3809714重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Ambient temperature
-10 - 55
Material housing
Metal
Degree of protection (IP)
IP50
Suitable for safety functions
无
3809714拓展信息