3809750详情
TURCK 3809750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-10 - 55
Degree of protection (IP)
IP50
Material housing
Metal
Suitable for safety functions
无
Type of electric connection
Cable with connector
0个相似型号
3809750拓展信息
3809750详情
TURCK 3809750重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-10 - 55
Degree of protection (IP)
IP50
Material housing
Metal
Suitable for safety functions
无
Type of electric connection
Cable with connector
3809750拓展信息