40200详情
TURCK 40200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
Suitable for safety functions
有
SIL according to IEC 61508
None
Voltage type
DC
Material housing
Metal
Type of electric connection
Cable
系列
*
40200拓展信息








哦! 它是空的。