4621300详情
TURCK 4621300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Stainless steel
Type of electric connection
Cable
Voltage type
DC
0个相似型号
4621300拓展信息
4621300详情
TURCK 4621300重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-25 - 70
Degree of protection (IP)
IP67
Material housing
Stainless steel
Type of electric connection
Cable
Voltage type
DC
4621300拓展信息