4621311详情
TURCK 4621311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Stainless steel
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
4621311拓展信息
4621311详情
TURCK 4621311重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Stainless steel
Voltage type
DC
Degree of protection (IP)
IP67
4621311拓展信息