46530详情
TURCK 46530重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Cable
Material housing
Plastic
Voltage type
DC
Suitable for safety functions
无
性别
Male
接头数量
21
触点样式
Pin
0个相似型号
46530拓展信息
46530详情
TURCK 46530重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Type of electric connection
Cable
Material housing
Plastic
Voltage type
DC
Suitable for safety functions
无
性别
Male
接头数量
21
触点样式
Pin
46530拓展信息