46741详情
TURCK 46741重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
46741拓展信息
46741详情
TURCK 46741重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Other
Voltage type
DC
Degree of protection (IP)
IP67
46741拓展信息