4685500详情
TURCK 4685500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Ambient temperature
-25 - 70
Type of electric connection
Plug-in connection
0个相似型号
4685500拓展信息
4685500详情
TURCK 4685500重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Ambient temperature
-25 - 70
Type of electric connection
Plug-in connection
4685500拓展信息