4686021详情
TURCK 4686021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Degree of protection (IP)
IP68
Material housing
Plastic
Type of electric connection
Cable with connector
Voltage type
DC
0个相似型号
4686021拓展信息
4686021详情
TURCK 4686021重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-25 - 70
Degree of protection (IP)
IP68
Material housing
Plastic
Type of electric connection
Cable with connector
Voltage type
DC
4686021拓展信息