4MB12-5P1-MS-SK详情
TURCK 4MB12-5P1-MS-SK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
Unit Weight
1.071999 oz
Factory Pack QuantityFactory Pack Quantity
160
Part # Aliases
78677652168
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Voltage, Rating
30 VDC
Manufacturer Part Number
U8018206
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
知识产权评级
IP67
4MB12-5P1-MS-SK拓展信息








哦! 它是空的。