4MB12Z-4-10详情
TURCK 4MB12Z-4-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
250 VDC
Manufacturer Part Number
U2-00985
Approvals
UL
Manufacturer
Turck
RoHS
Compliant
知识产权评级
IP67
0个相似型号
4MB12Z-4-10拓展信息
4MB12Z-4-10详情
TURCK 4MB12Z-4-10重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
Voltage, Rating
250 VDC
Manufacturer Part Number
U2-00985
Approvals
UL
Manufacturer
Turck
RoHS
Compliant
知识产权评级
IP67
4MB12Z-4-10拓展信息