4MBM12-5N3-BS14详情
turck 4MBM12-5N3-BS14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing material
Plastic
I/O Port
M12 × 1
Signals Per Port
2
Homerun connector
M16 × 0.75, Top exit
Current Per Port
2 A
Manufacturer ID
U0927-73
应用
Signal
电压
48 V
Number of ports
4
0个相似型号
4MBM12-5N3-BS14拓展信息









哦! 它是空的。