4-RKF-30-CS12详情
TURCK 4-RKF-30-CS12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
本体材质
Aluminum
Voltage, Rating
250 VAC/300 VDC
Manufacturer Part Number
U2361-2
Approvals
UR
Manufacturer
Turck
知识产权评级
IP67
0个相似型号
4-RKF-30-CS12拓展信息
4-RKF-30-CS12详情
TURCK 4-RKF-30-CS12重要参数规格及、参数值,及相似型号如下:
引脚数
3
本体材质
Aluminum
Voltage, Rating
250 VAC/300 VDC
Manufacturer Part Number
U2361-2
Approvals
UR
Manufacturer
Turck
知识产权评级
IP67
4-RKF-30-CS12拓展信息