6441413详情
TURCK 6441413重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
3
Ambient temperature
-40 - 80
0个相似型号
6441413拓展信息








哦! 它是空的。