6441603详情
TURCK 6441603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Degree of protection (IP), mounted
IP20
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Rated current In
1.5
0个相似型号
6441603拓展信息








哦! 它是空的。