6441624详情
TURCK 6441624重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
6441624拓展信息








哦! 它是空的。