6441633详情
TURCK 6441633重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fujikura, Formerly DDK
Manufacturer Part Number
DMS3106B32-10P
Ambient temperature
-50 - 70
Rated current In
0.35
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
6441633拓展信息








哦! 它是空的。