6441652详情
TURCK 6441652重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Degree of protection (IP), mounted
IP67
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Rated current In
3
0个相似型号
6441652拓展信息








哦! 它是空的。