6604210详情
TURCK 6604210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A0885
Manufacturer
Turck
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.75
Type of electric connection
Other
Ambient temperature
-40 - 85
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.75
Material housing
Zinc
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.14 - 0.75
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 0.75
6604210拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。