6604221详情
TURCK 6604221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Insulation displacement connection
Ambient temperature
-20 - 75
Rated current In
4
Material housing
Zinc
Material of contact surface
Gold
Pollution degree
1
Degree of protection (IP), mounted
IP20
0个相似型号
6604221拓展信息








哦! 它是空的。