6625914详情
TURCK 6625914重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Mounting
Surface
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 80
终端
Screw
样式
Enclosed
线圈电压
480 VAC
线圈型
Magnetic
NEMA帧大小
2
行业标准
NEMA
6625914拓展信息








哦! 它是空的。