6626248详情
TURCK 6626248重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
CR420HTA0334
Approvals
CE, CSA, UL
Contact Materials
氧化镉银
Manufacturer
GE
Mounting
Top Flange
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 80
终端
螺丝端子
触点
3PDT
6626248拓展信息








哦! 它是空的。