6626948详情
TURCK 6626948重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC/600 VDC
Manufacturer Part Number
7000-PS202-8611000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PVC
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 80
连接器类型
Female to Flying Leads, 6-pole, M23
额定电流
15 Amps
知识产权评级
IP65/IP67
长度
10 Meters
6626948拓展信息








哦! 它是空的。