6627414详情
TURCK 6627414重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 80
包装
Bulk
最高频率
26.5 GHz
辐射硬化
无
0个相似型号
6627414拓展信息








哦! 它是空的。