6627462详情
TURCK 6627462重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Flanges
引脚数
5
RoHS
Compliant
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
额定功率
16.8 W
元素配置
Single
0个相似型号
6627462拓展信息








哦! 它是空的。