6628253详情
TURCK 6628253重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LD3500VW
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Permitted cable outer temperature after assembling without vibration
-50 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-30 - 90
额定电流
500 A
0个相似型号
6628253拓展信息








哦! 它是空的。