6628656详情
TURCK 6628656重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
787600
Approvals
CCC, cUL, GOST, TUV, UL
Manufacturer
PILZ
Mounting
DIN Rail
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 80
终端
笼式夹
类型
PNOZ X2.1VP
应用
E-Stop Pushbuttons, Limit Switches, Safety Gates
电源电压
24 VDC
端子样式
Plug-in
标准
EN60204-1, EN62061, EN954-1, VDE0113-1
6628656拓展信息








哦! 它是空的。