6629081详情
TURCK 6629081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105602100PQF
Manufacturer
Stearns
Mounting
端部安装
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
工作电压
190 VAC;208~230 VAC;380 VAC;460 VAC
知识产权评级
IP23
0个相似型号
6629081拓展信息








哦! 它是空的。