6629516详情
TURCK 6629516重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
KYOCERA AVX
Product Status
活跃
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
系列
*
0个相似型号
6629516拓展信息
6629516详情
TURCK 6629516重要参数规格及、参数值,及相似型号如下:
Package
Tape & Box (TB)
厂商
KYOCERA AVX
Product Status
活跃
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
系列
*
6629516拓展信息