6629652详情
TURCK 6629652重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Approvals
CSA, UL
Manufacturer Part Number
S203MUC-K16
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
额定电流
16 A
保护措施
Supplemental
端子类型
Screw
6629652拓展信息








哦! 它是空的。