6629676详情
TURCK 6629676重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PVC
RoHS
Non-Compliant
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
螺纹尺寸
M16
高度
73 mm
宽度
60 mm
评级结果
IP65
0个相似型号
6629676拓展信息








哦! 它是空的。