6629924详情
TURCK 6629924重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 80
终端
IDT
性别
Female
接头数量
3
电路数量
1
最大额定电流
13 A
0个相似型号
6629924拓展信息








哦! 它是空的。