6631134详情
TURCK 6631134重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Top Flange
RoHS
有
Manufacturer
Schneider
Contact Materials
银合金
Approvals
CE, CSA, UL
Manufacturer Part Number
788XCXC3-24A
Enclosure
Plastic
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
终端
.187 in. Flat Blade
触点
3PDT
6631134拓展信息








哦! 它是空的。