6633196详情
TURCK 6633196重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Degree of protection (IP), mounted
IP69K
Material housing
Plastic
Material of contact surface
Gold
Rated current In
4
0个相似型号
6633196拓展信息
6633196详情
TURCK 6633196重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 105
Degree of protection (IP), mounted
IP69K
Material housing
Plastic
Material of contact surface
Gold
Rated current In
4
6633196拓展信息