6780031详情
TURCK 6780031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Insulation displacement connection
Ambient temperature
-40 - 80
Rated current In
2
Material housing
Other
Degree of protection (IP), mounted
IP20
0个相似型号
6780031拓展信息








哦! 它是空的。