6780088详情
TURCK 6780088重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108704200301
Manufacturer
Stearns
Mounting
端部安装
Type of electric connection
Insulation displacement connection
Ambient temperature
-25 - 60
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
1
Degree of protection (IP), mounted
IP20
知识产权评级
IP54
6780088拓展信息








哦! 它是空的。