6833715详情
TURCK 6833715重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-10A6-2+B056+K454+L501
Manufacturer
ABB
Type of electric connection
Other
Degree of protection (IP)
IP67
0个相似型号
6833715拓展信息
6833715详情
TURCK 6833715重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
ACH580-BCR-10A6-2+B056+K454+L501
Manufacturer
ABB
Type of electric connection
Other
Degree of protection (IP)
IP67
6833715拓展信息