6836263详情
TURCK 6836263重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
788XCX1M4L-12A
Approvals
CE, CSA, UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
Ambient temperature
-30 - 85
终端
.187 in. Flat Blade
触点
3PDT
0个相似型号
6836263拓展信息








哦! 它是空的。